API Delevan, Inc. Fixed Inductors 5500R-126K

Description
12mH Unshielded Inductor 330mA 9.34Ohm Max Nonstandard
Request a Quote Datasheet
Description
12mH Unshielded Inductor 330mA 9.34Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5500R-126KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5500R-126KCT-ND
Fixed Inductors 5500R-126KCT-ND
12mH Unshielded Inductor 330mA 9.34Ohm Max Nonstandard

12mH Unshielded Inductor 330mA 9.34Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 5500R-126KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5500R-126KDKR-ND
Fixed Inductors 5500R-126KDKR-ND
12mH Unshielded Inductor 330mA 9.34Ohm Max Nonstandard

12mH Unshielded Inductor 330mA 9.34Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 5500R-126KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5500R-126KTR-ND
Fixed Inductors 5500R-126KTR-ND
12mH Unshielded Inductor 330mA 9.34Ohm Max Nonstandard

12mH Unshielded Inductor 330mA 9.34Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5500R-126KCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT908-H1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0200 ohms
View Details
Fixed Inductors - 1674-CL1008-2154JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details