API Delevan, Inc. Fixed Inductors 5022-162H

Description
1.6µH Unshielded Inductor 780mA 600mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.6µH Unshielded Inductor 780mA 600mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022-162H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022-162H-ND
Fixed Inductors 5022-162H-ND
1.6µH Unshielded Inductor 780mA 600mOhm Max Nonstandard

1.6µH Unshielded Inductor 780mA 600mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022-162H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176738-4 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0051 microH
View Details
Surface Mount Inductors - 1620265 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-510 0201AF-510XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details