API Delevan, Inc. Fixed Inductors 5022-134G

Description
130µH Unshielded Inductor 250mA 5.45Ohm Max Nonstandard
Request a Quote Datasheet
Description
130µH Unshielded Inductor 250mA 5.45Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022-134G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022-134G-ND
Fixed Inductors 5022-134G-ND
130µH Unshielded Inductor 250mA 5.45Ohm Max Nonstandard

130µH Unshielded Inductor 250mA 5.45Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022-134G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-20N 026011C-20NXJRW , 026011C-20NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J184JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD300PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0150 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers