API Delevan, Inc. Fixed Inductors 5022-104J

Description
100µH Unshielded Inductor 275mA 4.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Inductor 275mA 4.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN2308TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN2308TR-ND
Fixed Inductors DN2308TR-ND
100µH Unshielded Inductor 275mA 4.5Ohm Max Nonstandard

100µH Unshielded Inductor 275mA 4.5Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN2308TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0018uH 250MHz 1.04A Inductor and Choke - 71-0402CS-1N8XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Ferrite Beads and Chips - 2019-CZB2BFTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers