Win Source Part Number: 1137181-5022-102J
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 5022
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 1 µH
Height - Seated (Max): 0.230" (5.80mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Phenolic
Q @ Freq: 50 @ 25MHz
Frequency - Self Resonant: 200MHz
Package / Case: Nonstandard
DC Resistance (DCR): 290mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.520" L x 0.250" W (13.21mm x 6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
Current Rating (Amps): 1.125 A
Inductance Frequency - Test: 25 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: API Delevan Inc.
Other Names: DN2260TR,5022102J,50
RoHS Status: RoHS non-compliant
1µH Unshielded Inductor 1.125A 290mOhm Max Nonstandard
1uH 5% SMD Inductor, 1.125A, 290mR DCR, 50 Q-Factor Product overview: 5022-102J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 1.125A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 1.125A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5022-102J can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1137181-5022-102J | DN2260TR-ND | 71-5022-102J |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 1uH 1.125A Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Technology | Standard | ||
| Application | RF Choke | ||
| Configuration | Fixed | Fixed |