API Delevan, Inc. Fixed Inductors 4922R-49L

Description
10mH Unshielded Wirewound Inductor 71mA 74Ohm Max Nonstandard
Request a Quote Datasheet
Description
10mH Unshielded Wirewound Inductor 71mA 74Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7820TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7820TR-ND
Fixed Inductors DN7820TR-ND
10mH Unshielded Wirewound Inductor 71mA 74Ohm Max Nonstandard

10mH Unshielded Wirewound Inductor 71mA 74Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7820DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7820DKR-ND
Fixed Inductors DN7820DKR-ND
10mH Unshielded Wirewound Inductor 71mA 74Ohm Max Nonstandard

10mH Unshielded Wirewound Inductor 71mA 74Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7820CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7820CT-ND
Fixed Inductors DN7820CT-ND
10mH Unshielded Wirewound Inductor 71mA 74Ohm Max Nonstandard

10mH Unshielded Wirewound Inductor 71mA 74Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7820TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-780 0402AF-780XJEY , 0402AF-780XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2825JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMD Inductor and Choke - 71-KQ0805TTE3N3J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers