API Delevan, Inc. Fixed Inductors 4922R-38L

Description
1.2mH Unshielded Wirewound Inductor 200mA 10Ohm Max Nonstandard
Request a Quote Datasheet
Description
1.2mH Unshielded Wirewound Inductor 200mA 10Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7816CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7816CT-ND
Fixed Inductors DN7816CT-ND
1.2mH Unshielded Wirewound Inductor 200mA 10Ohm Max Nonstandard

1.2mH Unshielded Wirewound Inductor 200mA 10Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7816TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7816TR-ND
Fixed Inductors DN7816TR-ND
1.2mH Unshielded Wirewound Inductor 200mA 10Ohm Max Nonstandard

1.2mH Unshielded Wirewound Inductor 200mA 10Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7816DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7816DKR-ND
Fixed Inductors DN7816DKR-ND
1.2mH Unshielded Wirewound Inductor 200mA 10Ohm Max Nonstandard

1.2mH Unshielded Wirewound Inductor 200mA 10Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7816CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-046Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME375-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 70300 to ? microH
DCR 0.7850 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers