API Delevan, Inc. Fixed Inductors 4922R-31L

Description
330µH Unshielded Wirewound Inductor 390mA 2.51Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 390mA 2.51Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7811DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7811DKR-ND
Fixed Inductors DN7811DKR-ND
330µH Unshielded Wirewound Inductor 390mA 2.51Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 390mA 2.51Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7811TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7811TR-ND
Fixed Inductors DN7811TR-ND
330µH Unshielded Wirewound Inductor 390mA 2.51Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 390mA 2.51Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7811CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7811CT-ND
Fixed Inductors DN7811CT-ND
330µH Unshielded Wirewound Inductor 390mA 2.51Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 390mA 2.51Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7811DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
High Current Rod Core Inductor - FIRCH-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5.9 microH
DCR 0.0185 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details