API Delevan, Inc. Fixed Inductors 4922R-25L

Description
100µH Unshielded Wirewound Inductor 760mA 672mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 760mA 672mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7806DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7806DKR-ND
Fixed Inductors DN7806DKR-ND
100µH Unshielded Wirewound Inductor 760mA 672mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 760mA 672mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7806CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7806CT-ND
Fixed Inductors DN7806CT-ND
100µH Unshielded Wirewound Inductor 760mA 672mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 760mA 672mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7806TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7806TR-ND
Fixed Inductors DN7806TR-ND
100µH Unshielded Wirewound Inductor 760mA 672mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 760mA 672mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 4922R-25L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
4922R-25L
Fixed Inductors 4922R-25L
FIXED IND 100UH 760MA 672MOHM SM

FIXED IND 100UH 760MA 672MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN7806DKR-ND 4922R-25L
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176640-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
Adjustable Inductors - 1956-JLC02E030TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 90
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details