API Delevan, Inc. Fixed Inductors 4922R-24L

Description
82µH Unshielded Wirewound Inductor 810mA 604mOhm Max Nonstandard
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 810mA 604mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7805DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7805DKR-ND
Fixed Inductors DN7805DKR-ND
82µH Unshielded Wirewound Inductor 810mA 604mOhm Max Nonstandard

82µH Unshielded Wirewound Inductor 810mA 604mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7805TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7805TR-ND
Fixed Inductors DN7805TR-ND
82µH Unshielded Wirewound Inductor 810mA 604mOhm Max Nonstandard

82µH Unshielded Wirewound Inductor 810mA 604mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7805CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7805CT-ND
Fixed Inductors DN7805CT-ND
82µH Unshielded Wirewound Inductor 810mA 604mOhm Max Nonstandard

82µH Unshielded Wirewound Inductor 810mA 604mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7805DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-8R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0250 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2682SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details