API Delevan, Inc. Fixed Inductors 4922R-15L

Description
15µH Unshielded Wirewound Inductor 2.11A 89mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 2.11A 89mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7797DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7797DKR-ND
Fixed Inductors DN7797DKR-ND
15µH Unshielded Wirewound Inductor 2.11A 89mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 2.11A 89mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7797TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7797TR-ND
Fixed Inductors DN7797TR-ND
15µH Unshielded Wirewound Inductor 2.11A 89mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 2.11A 89mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7797CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7797CT-ND
Fixed Inductors DN7797CT-ND
15µH Unshielded Wirewound Inductor 2.11A 89mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 2.11A 89mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 4922R-15L
1128820-4922R-15L
Fixed Inductors - 4922R-15L 1128820-4922R-15L
Manufacturer: API Delevan Inc. Win Source Part Number: 1128820-4922R-15L Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 15μH Tolerance: ±15% Material - Core: Ferrite Current - Saturation: 2.11A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 89mOhm Max Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.delevan.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.230" (5.84mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.505" L x 0.240" W (12.82mm x 6.09mm) Current Rating (Amps): 2.11A Inductance Frequency - Test: 1kHz

Manufacturer: API Delevan Inc.
Win Source Part Number: 1128820-4922R-15L
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 15μH
Tolerance: ±15%
Material - Core: Ferrite
Current - Saturation: 2.11A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 89mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.delevan.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.230" (5.84mm)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.505" L x 0.240" W (12.82mm x 6.09mm)
Current Rating (Amps): 2.11A
Inductance Frequency - Test: 1kHz

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN7797DKR-ND 1128820-4922R-15L
Product Name Fixed Inductors Fixed Inductors - 4922R-15L
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-720 0402AF-720XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J162SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details