API Delevan, Inc. Fixed Inductors 4922R-13L

Description
10µH Unshielded Wirewound Inductor 2.36A 71mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 2.36A 71mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7795TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7795TR-ND
Fixed Inductors DN7795TR-ND
10µH Unshielded Wirewound Inductor 2.36A 71mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 2.36A 71mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7795CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7795CT-ND
Fixed Inductors DN7795CT-ND
10µH Unshielded Wirewound Inductor 2.36A 71mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 2.36A 71mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7795DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7795DKR-ND
Fixed Inductors DN7795DKR-ND
10µH Unshielded Wirewound Inductor 2.36A 71mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 2.36A 71mOhm Max Nonstandard

Buy Now Datasheet
Inductor;RF;Ind 10uH;Tol +/-15%;Cur 2.36A;SMT;DCR 0.071 Ohms - 70033268 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;RF;Ind 10uH;Tol +/-15%;Cur 2.36A;SMT;DCR 0.071 Ohms
70033268
Inductor;RF;Ind 10uH;Tol +/-15%;Cur 2.36A;SMT;DCR 0.071 Ohms 70033268
Operating Temperature Range: –55°C to +125°C Current Rating at 85°C Ambient: 40°C Rise Maximum Power Dissipation at 85°C: 0.55 W Inductance: Measured at 1 VAC open circuit with no DC current. Incremental Current: The current at which the inductance will be decreased by a maximum of 5% from its initial zero DC value. Optional Tolerances: 10% and 5% available. 3% also available for values ≥ 10 μH

Operating Temperature Range: –55°C to +125°C
Current Rating at 85°C Ambient: 40°C Rise
Maximum Power Dissipation at 85°C: 0.55 W
Inductance: Measured at 1 VAC open circuit with no DC current.
Incremental Current: The current at which the inductance will be decreased by a maximum of 5% from its initial zero DC value.
Optional Tolerances: 10% and 5% available. 3% also available for values ≥ 10 μH

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN7795TR-ND 70033268
Product Name Fixed Inductors Inductor;RF;Ind 10uH;Tol +/-15%;Cur 2.36A;SMT;DCR 0.071 Ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

1.04A 250MHz Inductor and Choke - 71-0402CS-1N8XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Inductor and Choke - 841-CZP1JFTTD121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers