API Delevan, Inc. 2.2uH 1KHz 3.7A Inductor and Choke 4922R-05L

Description
Inductor Power Molded/Unshielded Wirewound 2.2uH 15% 1KHz Ferrite 3.7A 0.029Ohm DCR 4922 T/R Product overview: 4922R-05L from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 1KHz, 3.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 1KHz, 3.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-4922R-05L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Molded/Unshielded Wirewound 2.2uH 15% 1KHz Ferrite 3.7A 0.029Ohm DCR 4922 T/R Product overview: 4922R-05L from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 1KHz, 3.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 1KHz, 3.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-4922R-05L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2uH 1KHz 3.7A Inductor and Choke - 71-4922R-05L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2uH 1KHz 3.7A Inductor and Choke
71-4922R-05L
2.2uH 1KHz 3.7A Inductor and Choke 71-4922R-05L
Inductor Power Molded/Unshielded Wirewound 2.2uH 15% 1KHz Ferrite 3.7A 0.029Ohm DCR 4922 T/R Product overview: 4922R-05L from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 1KHz, 3.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 1KHz, 3.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-4922R-05L can be used for catalog matching and distributor lookup.

Inductor Power Molded/Unshielded Wirewound 2.2uH 15% 1KHz Ferrite 3.7A 0.029Ohm DCR 4922 T/R Product overview: 4922R-05L from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 1KHz, 3.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 1KHz, 3.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-4922R-05L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - DN7789DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7789DKR-ND
Fixed Inductors DN7789DKR-ND
2.2µH Unshielded Wirewound Inductor 3.7A 29mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 3.7A 29mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7789TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7789TR-ND
Fixed Inductors DN7789TR-ND
2.2µH Unshielded Wirewound Inductor 3.7A 29mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 3.7A 29mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7789CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7789CT-ND
Fixed Inductors DN7789CT-ND
2.2µH Unshielded Wirewound Inductor 3.7A 29mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 3.7A 29mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 4922R-05L
1128819-4922R-05L
Fixed Inductors - 4922R-05L 1128819-4922R-05L
Manufacturer: API Delevan Inc. Win Source Part Number: 1128819-4922R-05L Series: 4922R Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 3.7A Shielding: Unshielded Inductance: 2.2μH Mounting: SMD Tolerance: ±15% Material - Core: Ferrite Current - Saturation: 3.7A Test Frequency: 1kHz Size: 0.505" L x 0.240" W (12.82mm x 6.09mm) Family Name: 4922R Categories: Inductors, Coils, Chokes DC Resistance (DCR): 29 mOhm Max Manufacturer Homepage: www.delevan.com Height - Seated (Maximum): 0.230" (5.84mm) Alternative Parts (Cross-Reference): M27/367-13T; MLP5025-221LT; SMP5025-221K; Introduction Date: August 31, 2004 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: API Delevan Inc.
Win Source Part Number: 1128819-4922R-05L
Series: 4922R
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 3.7A
Shielding: Unshielded
Inductance: 2.2μH
Mounting: SMD
Tolerance: ±15%
Material - Core: Ferrite
Current - Saturation: 3.7A
Test Frequency: 1kHz
Size: 0.505" L x 0.240" W (12.82mm x 6.09mm)
Family Name: 4922R
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 29 mOhm Max
Manufacturer Homepage: www.delevan.com
Height - Seated (Maximum): 0.230" (5.84mm)
Alternative Parts (Cross-Reference): M27/367-13T; MLP5025-221LT; SMP5025-221K;
Introduction Date: August 31, 2004
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-4922R-05L DN7789DKR-ND 1128819-4922R-05L
Product Name 2.2uH 1KHz 3.7A Inductor and Choke Fixed Inductors Fixed Inductors - 4922R-05L
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 2.2 microH 2.2 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Standards and Certifications RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N8 0402DC-6N8XJRW , 0402DC-6N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2126034 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Q Factor 20
View Details