API Delevan, Inc. SMD 1mH 240mA Inductor and Choke 4922-37L

Description
SMD Ferrite Inductor 1mH 240mA 6.9Ω DCR 15% Unshielded Product overview: 4922-37L from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1mH, 240mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1mH, 240mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-4922-37L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Ferrite Inductor 1mH 240mA 6.9Ω DCR 15% Unshielded Product overview: 4922-37L from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1mH, 240mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1mH, 240mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-4922-37L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1mH 240mA Inductor and Choke - 71-4922-37L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1mH 240mA Inductor and Choke
71-4922-37L
SMD 1mH 240mA Inductor and Choke 71-4922-37L
SMD Ferrite Inductor 1mH 240mA 6.9Ω DCR 15% Unshielded Product overview: 4922-37L from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1mH, 240mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1mH, 240mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-4922-37L can be used for catalog matching and distributor lookup.

SMD Ferrite Inductor 1mH 240mA 6.9Ω DCR 15% Unshielded Product overview: 4922-37L from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1mH, 240mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1mH, 240mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-4922-37L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - DN2237TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN2237TR-ND
Fixed Inductors DN2237TR-ND
1mH Unshielded Wirewound Inductor 240mA 6.9Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 240mA 6.9Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-4922-37L DN2237TR-ND
Product Name SMD 1mH 240mA Inductor and Choke Fixed Inductors
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1000 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
UT/ET Series Common Mode Inductors - ET2825-030 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 15500 to 350 microH
View Details
2 suppliers