API Delevan, Inc. SMD 220uH 0.5A Inductor and Choke 4922-29L

Description
SMD Inductor 220uH 15% Ferrite 0.5A 1.58R Unshielded Product overview: 4922-29L from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uH, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220uH, 0.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-4922-29L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Inductor 220uH 15% Ferrite 0.5A 1.58R Unshielded Product overview: 4922-29L from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uH, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220uH, 0.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-4922-29L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 220uH 0.5A Inductor and Choke - 71-4922-29L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220uH 0.5A Inductor and Choke
71-4922-29L
SMD 220uH 0.5A Inductor and Choke 71-4922-29L
SMD Inductor 220uH 15% Ferrite 0.5A 1.58R Unshielded Product overview: 4922-29L from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uH, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220uH, 0.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-4922-29L can be used for catalog matching and distributor lookup.

SMD Inductor 220uH 15% Ferrite 0.5A 1.58R Unshielded Product overview: 4922-29L from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uH, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220uH, 0.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-4922-29L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - DN2229TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN2229TR-ND
Fixed Inductors DN2229TR-ND
220µH Unshielded Wirewound Inductor 500mA 1.58Ohm Max Nonstandard

220µH Unshielded Wirewound Inductor 500mA 1.58Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-4922-29L DN2229TR-ND
Product Name SMD 220uH 0.5A Inductor and Choke Fixed Inductors
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 220 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-04D7-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor Kits & Accessories Design Sample Kit for FIRCH Series - 814-FIRCHK - Utmel Electronic Limited
Specs
Mounting Option Through Hole; Through Hole
DCR 40 ohms
Lead Style Through Hole
View Details
Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers