API Delevan, Inc. Fixed Inductors 4922-25L

Description
100µH Unshielded Wirewound Inductor 760mA 672mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 760mA 672mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN2225TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN2225TR-ND
Fixed Inductors DN2225TR-ND
100µH Unshielded Wirewound Inductor 760mA 672mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 760mA 672mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 4922-25L
763752-4922-25L
Fixed Inductors - 4922-25L 763752-4922-25L
Manufacturer: API Delevan Inc. Win Source Part Number: 763752-4922-25L Series: 4922 Packaging: Reel package Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 760mA Shielding: Unshielded Inductance: 100μH Mounting: SMD Tolerance: ±15% Material - Core: Ferrite Current - Saturation: 760mA Test Frequency: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 672 mOhm Max Dimension: 0.505" L x 0.240" W (12.82mm x 6.09mm) Height - Seated (Maximum): 0.230" (5.84mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: API Delevan Inc.
Win Source Part Number: 763752-4922-25L
Series: 4922
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 760mA
Shielding: Unshielded
Inductance: 100μH
Mounting: SMD
Tolerance: ±15%
Material - Core: Ferrite
Current - Saturation: 760mA
Test Frequency: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 672 mOhm Max
Dimension: 0.505" L x 0.240" W (12.82mm x 6.09mm)
Height - Seated (Maximum): 0.230" (5.84mm)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN2225TR-ND 763752-4922-25L
Product Name Fixed Inductors Fixed Inductors - 4922-25L
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

2mH 900mA 250V Inductor and Choke - 839-DKFP-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.6400 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers