API Delevan, Inc. Connectors,Interconnects 4922-05L

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Material - Core: Ceramic Current Rating (Amps): 690mA Current - Saturation (Isat): 7.6A Shielding: Unshielded
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Material - Core: Ceramic Current Rating (Amps): 690mA Current - Saturation (Isat): 7.6A Shielding: Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Material - Core: Ceramic Current Rating (Amps): 690mA Current - Saturation (Isat): 7.6A Shielding: Unshielded

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Inductance: 350μH
Material - Core: Ceramic
Current Rating (Amps): 690mA
Current - Saturation (Isat): 7.6A
Shielding: Unshielded

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Current Rating 0.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM2M2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers