API Delevan, Inc. Fixed Inductors 4590R-685K

Description
6.8mH Unshielded Wirewound Inductor 340mA 5.75Ohm Max Axial
Request a Quote Datasheet
Description
6.8mH Unshielded Wirewound Inductor 340mA 5.75Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7784-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7784-ND
Fixed Inductors DN7784-ND
6.8mH Unshielded Wirewound Inductor 340mA 5.75Ohm Max Axial

6.8mH Unshielded Wirewound Inductor 340mA 5.75Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7784-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176636-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-4N7 0402CS-4N7XJRW , 0402CS-4N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details