API Delevan, Inc. Fixed Inductors 4590R-565K

Description
5.6mH Unshielded Wirewound Inductor 395mA 4.24Ohm Max Axial
Request a Quote Datasheet
Description
5.6mH Unshielded Wirewound Inductor 395mA 4.24Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7780-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7780-ND
Fixed Inductors DN7780-ND
5.6mH Unshielded Wirewound Inductor 395mA 4.24Ohm Max Axial

5.6mH Unshielded Wirewound Inductor 395mA 4.24Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7780-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J183JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1711186 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Common Mode Chokes - 486-DKFP-A21A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details