API Delevan, Inc. Fixed Inductors 4590R-476K

Description
47mH Unshielded Wirewound Inductor 140mA 33.7Ohm Max Axial
Request a Quote Datasheet
Description
47mH Unshielded Wirewound Inductor 140mA 33.7Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4590R-476K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4590R-476K-ND
Fixed Inductors 4590R-476K-ND
47mH Unshielded Wirewound Inductor 140mA 33.7Ohm Max Axial

47mH Unshielded Wirewound Inductor 140mA 33.7Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4590R-476K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms
View Details
2 suppliers
Surface Mount Inductors - 1678466 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details