API Delevan, Inc. Fixed Inductors 4590R-225K

Description
2.2mH Unshielded Wirewound Inductor 615mA 1.76Ohm Max Axial
Request a Quote Datasheet
Description
2.2mH Unshielded Wirewound Inductor 615mA 1.76Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7762-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7762-ND
Fixed Inductors DN7762-ND
2.2mH Unshielded Wirewound Inductor 615mA 1.76Ohm Max Axial

2.2mH Unshielded Wirewound Inductor 615mA 1.76Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7762-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-7 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 18.65 to ? microH
Rated DC Current 8100 milliamps
View Details
3 suppliers
Leaded Inductors - 1678260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22000 microH
Q Factor 50
View Details