API Delevan, Inc. Fixed Inductors 4590R-155K

Description
1.5mH Unshielded Wirewound Inductor 750mA 1.18Ohm Max Axial
Request a Quote Datasheet
Description
1.5mH Unshielded Wirewound Inductor 750mA 1.18Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7758-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7758-ND
Fixed Inductors DN7758-ND
1.5mH Unshielded Wirewound Inductor 750mA 1.18Ohm Max Axial

1.5mH Unshielded Wirewound Inductor 750mA 1.18Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7758-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0300 ohms
View Details
2 suppliers
Leaded Inductors - 1678368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 50
View Details