API Delevan, Inc. Fixed Inductors 4590R-126K

Description
12mH Unshielded Wirewound Inductor 265mA 9.34Ohm Max Axial
Request a Quote Datasheet
Description
12mH Unshielded Wirewound Inductor 265mA 9.34Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7755-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7755-ND
Fixed Inductors DN7755-ND
12mH Unshielded Wirewound Inductor 265mA 9.34Ohm Max Axial

12mH Unshielded Wirewound Inductor 265mA 9.34Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7755-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5675-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Rod Core Inductor - RC-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5600 microH
DCR 6.1 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers