API Delevan, Inc. Fixed Inductors 4590R-123K

Description
12µH Unshielded Wirewound Inductor 6.07A 18mOhm Max Axial
Request a Quote Datasheet
Description
12µH Unshielded Wirewound Inductor 6.07A 18mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4590R-123K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4590R-123K-ND
Fixed Inductors 4590R-123K-ND
12µH Unshielded Wirewound Inductor 6.07A 18mOhm Max Axial

12µH Unshielded Wirewound Inductor 6.07A 18mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4590R-123K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-8R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0250 ohms
View Details
2 suppliers
Surface Mount Inductors - 1702832 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details