API Delevan, Inc. Fixed Inductors 4590-822K

Description
8.2µH Unshielded Wirewound Inductor 7.15A 13mOhm Max Axial
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 7.15A 13mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN4499-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN4499-ND
Fixed Inductors DN4499-ND
8.2µH Unshielded Wirewound Inductor 7.15A 13mOhm Max Axial

8.2µH Unshielded Wirewound Inductor 7.15A 13mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN4499-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1280 ohms
View Details
2 suppliers
Surface Mount Inductors - 1620215 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 15 microH
View Details