API Delevan, Inc. Fixed Inductors 4590-336K

Description
33mH Unshielded Wirewound Inductor 160mA 25.7Ohm Max Axial
Request a Quote Datasheet
Description
33mH Unshielded Wirewound Inductor 160mA 25.7Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN4542-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN4542-ND
Fixed Inductors DN4542-ND
33mH Unshielded Wirewound Inductor 160mA 25.7Ohm Max Axial

33mH Unshielded Wirewound Inductor 160mA 25.7Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN4542-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT-8116-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1910576P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.35 ohms
Rated DC Current 410 milliamps
Lead Style Axial
View Details