API Delevan, Inc. Fixed Inductors 4590-275K

Description
2.7mH Unshielded Wirewound Inductor 560mA 2.13Ohm Max Axial
Request a Quote Datasheet
Description
2.7mH Unshielded Wirewound Inductor 560mA 2.13Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN4529-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN4529-ND
Fixed Inductors DN4529-ND
2.7mH Unshielded Wirewound Inductor 560mA 2.13Ohm Max Axial

2.7mH Unshielded Wirewound Inductor 560mA 2.13Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN4529-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1879855-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 220 ohms
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details