API Delevan, Inc. Fixed Inductors 4470R-47J

Description
6.8mH Unshielded Molded Inductor 85mA 67Ohm Max Axial
Request a Quote Datasheet
Description
6.8mH Unshielded Molded Inductor 85mA 67Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4470R-47J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4470R-47J-ND
Fixed Inductors 4470R-47J-ND
6.8mH Unshielded Molded Inductor 85mA 67Ohm Max Axial

6.8mH Unshielded Molded Inductor 85mA 67Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4470R-47J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Smd Inductor 4.7 H@6.0A Rohs Compliant Triad Magnetics - 55X4274 - Newark, An Avnet Company
Specs
Mounting Option Surface Mount Technology
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 1670301 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details