API Delevan, Inc. Fixed Inductors 4470R-41F

Description
2.2mH Unshielded Molded Inductor 120mA 35Ohm Max Axial
Request a Quote Datasheet
Description
2.2mH Unshielded Molded Inductor 120mA 35Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4470R-41F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4470R-41F-ND
Fixed Inductors 4470R-41F-ND
2.2mH Unshielded Molded Inductor 120mA 35Ohm Max Axial

2.2mH Unshielded Molded Inductor 120mA 35Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4470R-41F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2424-016 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3600 to 150 microH
View Details
2 suppliers
Surface Mount Inductors - 1910324 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details