API Delevan, Inc. Fixed Inductors 4470R-39J

Description
1.5mH Unshielded Molded Inductor 130mA 29Ohm Max Axial
Request a Quote Datasheet
Description
1.5mH Unshielded Molded Inductor 130mA 29Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4470R-39J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4470R-39J-ND
Fixed Inductors 4470R-39J-ND
1.5mH Unshielded Molded Inductor 130mA 29Ohm Max Axial

1.5mH Unshielded Molded Inductor 130mA 29Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4470R-39J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176637-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 18 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details