API Delevan, Inc. Fixed Inductors 4470R-36F

Description
820µH Unshielded Molded Inductor 150mA 22Ohm Max Axial
Request a Quote Datasheet
Description
820µH Unshielded Molded Inductor 150mA 22Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4470R-36F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4470R-36F-ND
Fixed Inductors 4470R-36F-ND
820µH Unshielded Molded Inductor 150mA 22Ohm Max Axial

820µH Unshielded Molded Inductor 150mA 22Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4470R-36F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J104JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1678258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 60
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N3 0201DS-7N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details