API Delevan, Inc. Fixed Inductors 4470R-35H

Description
680µH Unshielded Molded Inductor 155mA 20Ohm Max Axial
Request a Quote Datasheet
Description
680µH Unshielded Molded Inductor 155mA 20Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4470R-35H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4470R-35H-ND
Fixed Inductors 4470R-35H-ND
680µH Unshielded Molded Inductor 155mA 20Ohm Max Axial

680µH Unshielded Molded Inductor 155mA 20Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4470R-35H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176635-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-7N0 0302CS-7N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details