API Delevan, Inc. Fixed Inductors 4470R-28H

Description
180µH Unshielded Molded Inductor 240mA 9.5Ohm Max Axial
Request a Quote Datasheet
Description
180µH Unshielded Molded Inductor 240mA 9.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4470R-28H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4470R-28H-ND
Fixed Inductors 4470R-28H-ND
180µH Unshielded Molded Inductor 240mA 9.5Ohm Max Axial

180µH Unshielded Molded Inductor 240mA 9.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4470R-28H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Smoothing Filter Chokes - C-14X - Triad Magnetics
Specs
Inductance Range 6.00E6 microH
Rated DC Current 200 milliamps
DCR 150 ohms
View Details
4 suppliers
Surface Mount Inductors - 1349477 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details