API Delevan, Inc. Fixed Inductors 4470R-26G

Description
120µH Unshielded Molded Inductor 360mA 4.1Ohm Max Axial
Request a Quote Datasheet
Description
120µH Unshielded Molded Inductor 360mA 4.1Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4470R-26G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4470R-26G-ND
Fixed Inductors 4470R-26G-ND
120µH Unshielded Molded Inductor 360mA 4.1Ohm Max Axial

120µH Unshielded Molded Inductor 360mA 4.1Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4470R-26G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0400 ohms
View Details
2 suppliers
Leaded Inductors - 1620249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2200 microH
Lead Style Axial; Axial
View Details