API Delevan, Inc. Fixed Inductors 4470R-23H

Description
68µH Unshielded Molded Inductor 450mA 2.4Ohm Max Axial
Request a Quote Datasheet
Description
68µH Unshielded Molded Inductor 450mA 2.4Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4470R-23H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4470R-23H-ND
Fixed Inductors 4470R-23H-ND
68µH Unshielded Molded Inductor 450mA 2.4Ohm Max Axial

68µH Unshielded Molded Inductor 450mA 2.4Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4470R-23H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J823JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 1234270 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 2000 milliamps
View Details
SMD 250MHz 680mA Inductor and Choke - 71-0402CS-6N8XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details