API Delevan, Inc. Fixed Inductors 4470R-21J

Description
47µH Unshielded Molded Inductor 620mA 1.3Ohm Max Axial
Request a Quote Datasheet
Description
47µH Unshielded Molded Inductor 620mA 1.3Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4470R-21J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4470R-21J-ND
Fixed Inductors 4470R-21J-ND
47µH Unshielded Molded Inductor 620mA 1.3Ohm Max Axial

47µH Unshielded Molded Inductor 620mA 1.3Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4470R-21J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-404R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0100 ohms
View Details
2 suppliers
Surface Mount Inductors - 1678550 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details