API Delevan, Inc. Fixed Inductors 4470R-18H

Description
27µH Unshielded Molded Inductor 900mA 600mOhm Max Axial
Request a Quote Datasheet
Description
27µH Unshielded Molded Inductor 900mA 600mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4470R-18H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4470R-18H-ND
Fixed Inductors 4470R-18H-ND
27µH Unshielded Molded Inductor 900mA 600mOhm Max Axial

27µH Unshielded Molded Inductor 900mA 600mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4470R-18H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - RC-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Leaded Inductors - 1910655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 70
View Details