API Delevan, Inc. Fixed Inductors 4470R-13J

Description
10µH Unshielded Molded Inductor 1.8A 150mOhm Max Axial
Request a Quote Datasheet
Description
10µH Unshielded Molded Inductor 1.8A 150mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4470R-13J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4470R-13J-ND
Fixed Inductors 4470R-13J-ND
10µH Unshielded Molded Inductor 1.8A 150mOhm Max Axial

10µH Unshielded Molded Inductor 1.8A 150mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4470R-13J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2103JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1678221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Lead Style Axial; Axial
View Details
Common Mode Chokes - 486-3-127-622-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details