API Delevan, Inc. Fixed Inductors 4470R-12H

Description
8.2µH Unshielded Molded Inductor 2.4A 90mOhm Max Axial
Request a Quote Datasheet
Description
8.2µH Unshielded Molded Inductor 2.4A 90mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4470R-12H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4470R-12H-ND
Fixed Inductors 4470R-12H-ND
8.2µH Unshielded Molded Inductor 2.4A 90mOhm Max Axial

8.2µH Unshielded Molded Inductor 2.4A 90mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4470R-12H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Rod Core Inductor - RC-10 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.0980 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers