API Delevan, Inc. Fixed Inductors 4470R-07K

Description
3.3µH Unshielded Molded Inductor 3.5A 40mOhm Max Axial
Request a Quote Datasheet
Description
3.3µH Unshielded Molded Inductor 3.5A 40mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4470R-07K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4470R-07K-ND
Fixed Inductors 4470R-07K-ND
3.3µH Unshielded Molded Inductor 3.5A 40mOhm Max Axial

3.3µH Unshielded Molded Inductor 3.5A 40mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4470R-07K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers
Surface Mount Inductors - 1678490 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details