API Delevan, Inc. Arrays, Signal Transformers 4448R-34L

Description
Unshielded 2 Coil Inductor Array 1.2mH Inductance - Connected in Series 300µH Inductance - Connected in Parallel 1.003Ohm Max DC Resistance (DCR) - Parallel 540mA Nonstandard
Request a Quote Datasheet
Description
Unshielded 2 Coil Inductor Array 1.2mH Inductance - Connected in Series 300µH Inductance - Connected in Parallel 1.003Ohm Max DC Resistance (DCR) - Parallel 540mA Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 4448R-34L-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
4448R-34L-ND
Arrays, Signal Transformers 4448R-34L-ND
Unshielded 2 Coil Inductor Array 1.2mH Inductance - Connected in Series 300µH Inductance - Connected in Parallel 1.003Ohm Max DC Resistance (DCR) - Parallel 540mA Nonstandard

Unshielded 2 Coil Inductor Array 1.2mH Inductance - Connected in Series 300µH Inductance - Connected in Parallel 1.003Ohm Max DC Resistance (DCR) - Parallel 540mA Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4448R-34L-ND
Product Name Arrays, Signal Transformers
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz Inductor and Choke - 71-0402CS-2N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0022 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - KQ0805TE68NJ - 1120677-KQ0805TE68NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers