API Delevan, Inc. Arrays, Signal Transformers 4448R-102M

Description
Unshielded 2 Coil Inductor Array 2µH Inductance - Connected in Series 470nH Inductance - Connected in Parallel 4mOhm Max DC Resistance (DCR) - Parallel 7.9A Nonstandard
Request a Quote Datasheet
Description
Unshielded 2 Coil Inductor Array 2µH Inductance - Connected in Series 470nH Inductance - Connected in Parallel 4mOhm Max DC Resistance (DCR) - Parallel 7.9A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 4448R-102M-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
4448R-102M-ND
Arrays, Signal Transformers 4448R-102M-ND
Unshielded 2 Coil Inductor Array 2µH Inductance - Connected in Series 470nH Inductance - Connected in Parallel 4mOhm Max DC Resistance (DCR) - Parallel 7.9A Nonstandard

Unshielded 2 Coil Inductor Array 2µH Inductance - Connected in Series 470nH Inductance - Connected in Parallel 4mOhm Max DC Resistance (DCR) - Parallel 7.9A Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4448R-102M-ND
Product Name Arrays, Signal Transformers
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-7N0 0302CS-7N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers