API Delevan, Inc. Arrays, Signal Transformers 4448R-08M

Description
Unshielded 2 Coil Inductor Array 8µH Inductance - Connected in Series 2µH Inductance - Connected in Parallel 14mOhm Max DC Resistance (DCR) - Parallel 4.6A Nonstandard
Request a Quote Datasheet
Description
Unshielded 2 Coil Inductor Array 8µH Inductance - Connected in Series 2µH Inductance - Connected in Parallel 14mOhm Max DC Resistance (DCR) - Parallel 4.6A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 4448R-08M-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
4448R-08M-ND
Arrays, Signal Transformers 4448R-08M-ND
Unshielded 2 Coil Inductor Array 8µH Inductance - Connected in Series 2µH Inductance - Connected in Parallel 14mOhm Max DC Resistance (DCR) - Parallel 4.6A Nonstandard

Unshielded 2 Coil Inductor Array 8µH Inductance - Connected in Series 2µH Inductance - Connected in Parallel 14mOhm Max DC Resistance (DCR) - Parallel 4.6A Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4448R-08M-ND
Product Name Arrays, Signal Transformers
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-308R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0300 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details