API Delevan, Inc. Arrays, Signal Transformers 4448R-04M

Description
Unshielded 2 Coil Inductor Array 3µH Inductance - Connected in Series 680nH Inductance - Connected in Parallel 6mOhm Max DC Resistance (DCR) - Parallel 7.2A Nonstandard
Request a Quote Datasheet
Description
Unshielded 2 Coil Inductor Array 3µH Inductance - Connected in Series 680nH Inductance - Connected in Parallel 6mOhm Max DC Resistance (DCR) - Parallel 7.2A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 4448R-04M-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
4448R-04M-ND
Arrays, Signal Transformers 4448R-04M-ND
Unshielded 2 Coil Inductor Array 3µH Inductance - Connected in Series 680nH Inductance - Connected in Parallel 6mOhm Max DC Resistance (DCR) - Parallel 7.2A Nonstandard

Unshielded 2 Coil Inductor Array 3µH Inductance - Connected in Series 680nH Inductance - Connected in Parallel 6mOhm Max DC Resistance (DCR) - Parallel 7.2A Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4448R-04M-ND
Product Name Arrays, Signal Transformers
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0082 microH
Inductance Tolerance 2 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J184JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details