API Delevan, Inc. Fixed Inductors 4379-222KS

Description
2.2µH Shielded Inductor 400mA 300mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 400mA 300mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4379-222KS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4379-222KS-ND
Fixed Inductors 4379-222KS-ND
2.2µH Shielded Inductor 400mA 300mOhm Max Nonstandard

2.2µH Shielded Inductor 400mA 300mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4379-222KS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 420mA Inductor and Choke - 71-0402CS-18NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0180 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD221PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers