API Delevan, Inc. Fixed Inductors 4307R-685K

Description
6.8mH Shielded Molded Inductor 54mA 111Ohm Max Axial
Request a Quote Datasheet
Description
6.8mH Shielded Molded Inductor 54mA 111Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4307R-685K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4307R-685K-ND
Fixed Inductors 4307R-685K-ND
6.8mH Shielded Molded Inductor 54mA 111Ohm Max Axial

6.8mH Shielded Molded Inductor 54mA 111Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4307R-685K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176786-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details