API Delevan, Inc. Fixed Inductors 4307-225K

Description
FIXED IND 2.2MH 99MA 33.8 OHM TH
Request a Quote Datasheet
Description
FIXED IND 2.2MH 99MA 33.8 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-4307-225KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-4307-225KCT-ND
Fixed Inductors 197-4307-225KCT-ND
FIXED IND 2.2MH 99MA 33.8 OHM TH

FIXED IND 2.2MH 99MA 33.8 OHM TH

Buy Now Datasheet
Fixed Inductors - 197-4307-225KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-4307-225KTR-ND
Fixed Inductors 197-4307-225KTR-ND
2.2mH Shielded Molded Inductor 99mA 33.8Ohm Max Axial

2.2mH Shielded Molded Inductor 99mA 33.8Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-4307-225KCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2684JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678546 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Common Mode Chokes - 486-DKFP-D21D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details