API Delevan, Inc. Fixed Inductors 4307-125K

Description
FIXED IND 1.2MH 115MA 22.1 OHM
Request a Quote Datasheet
Description
FIXED IND 1.2MH 115MA 22.1 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-4307-125KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-4307-125KCT-ND
Fixed Inductors 197-4307-125KCT-ND
FIXED IND 1.2MH 115MA 22.1 OHM

FIXED IND 1.2MH 115MA 22.1 OHM

Buy Now Datasheet
Fixed Inductors - 197-4307-125KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-4307-125KTR-ND
Fixed Inductors 197-4307-125KTR-ND
1.2mH Shielded Molded Inductor 115mA 22.1Ohm Max Axial

1.2mH Shielded Molded Inductor 115mA 22.1Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-4307-125KCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678193 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details