API Delevan, Inc. Fixed Inductors 4232-473F

Description
47µH Unshielded Wirewound Inductor 135mA 11.4Ohm Max 2-SMD
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 135mA 11.4Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4232-473F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4232-473F-ND
Fixed Inductors 4232-473F-ND
47µH Unshielded Wirewound Inductor 135mA 11.4Ohm Max 2-SMD

47µH Unshielded Wirewound Inductor 135mA 11.4Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4232-473F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5718-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.3100 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details