Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FERRITE BEADS
API DELEVAN, INC.
4212R-7 -- FERRITE BEADS AND CHIPS
API Delevan, Inc.
Ferrite Beads and Chips
4212R-7
Description
900 Ohms @ 100MHz 1 Ferrite Bead Radial
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
900 Ohms @ 100MHz 1 Ferrite Bead Radial
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
4212R-7-ND
Ferrite Beads and Chips
4212R-7-ND
900 Ohms @ 100MHz 1 Ferrite Bead Radial
900 Ohms @ 100MHz 1 Ferrite Bead Radial
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Ferrite Beads
Product Number
4212R-7-ND
Product Name
Ferrite Beads and Chips
Packing Method
Bulk
Unlock Full Specs
to access all available technical data
Similar Products
Coilcraft, Inc.
0.56uH 371Ohm 7.9MHz Inductor and Choke
0603AF-561XJRW
Specs
Standards and Certifications
RoHS
View Details
2
suppliers
Interpower
Ferrite for 18AWG SVT cable
52100060
View Details
KOA Speer Electronics, Inc.
CZB Multilayer Ferrite Beads
Specs
Impedance
10 to 2000 ohms
Standards and Certifications
RoHS
View Details
TE Connectivity
Ferrite Beads
1-2176494-5
Specs
Impedance
800 ohms
DCR
0.3000 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2
suppliers